HP NQ576AT, 2.0 channels, 2,6 W, 6 Ω, Black, Business, Wired
HP NQ576AT. Audio output channels: 2.0 channels, RMS rated power: 2,6 W. Impedance: 6 Ω. Product colour: Black, HP segment: Business. Connectivity technology: Wired. Width: 329,2 mm, Depth: 60,5 mm, Height: 69,8 mm