HP logo

HP Pavilion p6152f AMD Phenom X3 Triple-Core 8450 4 GB DDR2-SDRAM 750 GB HDD Windows Vista Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68285
Info modified on:
14 Mar 2024, 17:24:01
Short summary description HP Pavilion p6152f AMD Phenom X3 Triple-Core 8450 4 GB DDR2-SDRAM 750 GB HDD Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6152f, 2,1 GHz, AMD Phenom X3 Triple-Core, 4 GB, 750 GB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description HP Pavilion p6152f AMD Phenom X3 Triple-Core 8450 4 GB DDR2-SDRAM 750 GB HDD Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6152f. Processor frequency: 2,1 GHz, Processor family: AMD Phenom X3 Triple-Core, Processor model: 8450. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: NVIDIA GeForce 9100. Operating system installed: Windows Vista Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.