HP logo

HP ENVY 17-n100nd Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB HDD+Flash NVIDIA® GeForce® 940M Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24898
Info modified on:
23 Jan 2025, 18:19:23
Short summary description HP ENVY 17-n100nd Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB HDD+Flash NVIDIA® GeForce® 940M Windows 10 Home Black, Silver:

HP ENVY 17-n100nd, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP ENVY 17-n100nd Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB HDD+Flash NVIDIA® GeForce® 940M Windows 10 Home Black, Silver:

HP ENVY 17-n100nd. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+Flash, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.