HP logo

HP ENVY 17-n107na Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15118
Info modified on:
23 Jan 2025, 18:58:56
End of life date:
22 Apr 2016
Short summary description HP ENVY 17-n107na Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver:

HP ENVY 17-n107na, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ENVY 17-n107na Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver:

HP ENVY 17-n107na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.