HP logo

HP ENVY 13-d004na Intel® Core™ i7 i7-6500U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16807
Info modified on:
22 Jan 2025, 05:30:11
End of life date:
06 Apr 2016
Short summary description HP ENVY 13-d004na Intel® Core™ i7 i7-6500U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY 13-d004na, Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 512 GB

Long summary description HP ENVY 13-d004na Intel® Core™ i7 i7-6500U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY 13-d004na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.