HP logo

HP ProDesk 600 G1 Mini Intel® Core™ i3 i3-4370T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Desktop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99956
Info modified on:
14 Mar 2024, 19:21:10
Short summary description HP ProDesk 600 G1 Mini Intel® Core™ i3 i3-4370T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Desktop Mini PC Black:

HP ProDesk 600 G1 Mini, 3,3 GHz, Intel® Core™ i3, i3-4370T, 4 GB, 128 GB, Windows 7 Professional

Long summary description HP ProDesk 600 G1 Mini Intel® Core™ i3 i3-4370T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Desktop Mini PC Black:

HP ProDesk 600 G1 Mini. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4370T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.