HP logo

HP t420 1 GHz Windows Embedded Standard 7E 740 g Black GX-209JA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47217
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Nov 2018
Short summary description HP t420 1 GHz Windows Embedded Standard 7E 740 g Black GX-209JA:

HP t420, 1 GHz, AMD G, GX-209JA, 2 GB, DDR3L-SDRAM, 1066 MHz

Long summary description HP t420 1 GHz Windows Embedded Standard 7E 740 g Black GX-209JA:

HP t420. Processor frequency: 1 GHz, Processor family: AMD G, Processor model: GX-209JA. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 16 GB, Storage media: SSD. Cabling technology: 10/100/1000Base-T(X). Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.