HP logo

HP ProBook 645 G1 AMD A6 A6-5350M Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43611
Info modified on:
24 Jan 2025, 20:52:19
Short summary description HP ProBook 645 G1 AMD A6 A6-5350M Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black:

HP ProBook 645 G1, AMD A6, 2,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 645 G1 AMD A6 A6-5350M Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black:

HP ProBook 645 G1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5350M, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1 Pro. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.