HP logo

HP ProBook 6360b Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36701
Info modified on:
22 Jan 2025, 04:59:31
End of life date:
30 Apr 2012
Short summary description HP ProBook 6360b Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

HP ProBook 6360b, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProBook 6360b Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

HP ProBook 6360b. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 1,9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.