HP logo

HP ENVY 15-k209na Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15677
Info modified on:
25 Jan 2025, 22:30:22
End of life date:
06 Jul 2015
Short summary description HP ENVY 15-k209na Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Silver:

HP ENVY 15-k209na, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP ENVY 15-k209na Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Silver:

HP ENVY 15-k209na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.