HP logo

HP dc7800 CMT Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8400 GS Windows Vista Business Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79363
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP dc7800 CMT Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8400 GS Windows Vista Business Tower PC:

HP dc7800 CMT, 2,33 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-ROM, Windows Vista Business

Long summary description HP dc7800 CMT Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8400 GS Windows Vista Business Tower PC:

HP dc7800 CMT. Processor frequency: 2,33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® 8400 GS. Operating system installed: Windows Vista Business. Chassis type: Tower. Product type: PC. Weight: 11,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.