HP logo

HP Z400 + NVIDIA Quadro 2000 Intel® Xeon® 3000 Sequence W3550 3 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65114
Info modified on:
19 Jul 2024, 20:06:53
Short summary description HP Z400 + NVIDIA Quadro 2000 Intel® Xeon® 3000 Sequence W3550 3 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z400 + NVIDIA Quadro 2000, 3,06 GHz, Intel® Xeon® 3000 Sequence, W3550, 3 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z400 + NVIDIA Quadro 2000 Intel® Xeon® 3000 Sequence W3550 3 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z400 + NVIDIA Quadro 2000. Processor frequency: 3,06 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3550. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 13,5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.