HP logo

HP ProBook 430 G2 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68283
Info modified on:
23 Jan 2025, 18:53:48
End of life date:
30 Nov 2015
Short summary description HP ProBook 430 G2 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

HP ProBook 430 G2, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 430 G2 Intel® Core™ i5 i5-5200U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

HP ProBook 430 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.