HP logo

HP Intel Wireless 7265 Internal WLAN / Bluetooth 867 Mbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23296
Info modified on:
09 Jun 2025, 01:31:36
Short summary description HP Intel Wireless 7265 Internal WLAN / Bluetooth 867 Mbit/s:

HP Intel Wireless 7265, Internal, Wireless, WLAN / Bluetooth, Wi-Fi 5 (802.11ac), 867 Mbit/s

Long summary description HP Intel Wireless 7265 Internal WLAN / Bluetooth 867 Mbit/s:

HP Intel Wireless 7265. Internal. Connectivity technology: Wireless, Interface: WLAN / Bluetooth. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Antenna type: 2x2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.