HP logo

HP ProDesk 490 G2 MT Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66496
Info modified on:
07 Oct 2024, 17:43:22
Short summary description HP ProDesk 490 G2 MT Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black:

HP ProDesk 490 G2 MT, 3,6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 490 G2 MT Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black:

HP ProDesk 490 G2 MT. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.