HP logo

HP Compaq Pro 4300 Small Form Factor Intel Pentium G G2020 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28536
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
25 Feb 2014
Short summary description HP Compaq Pro 4300 Small Form Factor Intel Pentium G G2020 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 4300 Small Form Factor, 2,9 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 4300 Small Form Factor Intel Pentium G G2020 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 4300 Small Form Factor. Processor frequency: 2,9 GHz, Processor family: Intel Pentium G, Processor model: G2020. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.