HP logo

HP Pavilion HPE h9-1120d Intel® Core™ i5 i5-3570K 16 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7770 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57190
Info modified on:
07 Oct 2024, 17:41:57
Short summary description HP Pavilion HPE h9-1120d Intel® Core™ i5 i5-3570K 16 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7770 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion HPE h9-1120d, 3,4 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion HPE h9-1120d Intel® Core™ i5 i5-3570K 16 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7770 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion HPE h9-1120d. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7770. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 600 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.