HP logo

HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/160G DVD+/-RW WVST Bus Convertible Minitower PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 FreeDOS Tower

Data-sheet quality:
created/standardized by Icecat
Product views:
56523
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/160G DVD+/-RW WVST Bus Convertible Minitower PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 FreeDOS Tower:

HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/160G DVD+/-RW WVST Bus Convertible Minitower PC, 2,66 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD Super Multi, FreeDOS

Long summary description HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/160G DVD+/-RW WVST Bus Convertible Minitower PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 FreeDOS Tower:

HP Compaq dc7800p Intel Core™2 Duo Processor E6750 1G/160G DVD+/-RW WVST Bus Convertible Minitower PC. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6750. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: FreeDOS. Power supply: 365 W. Chassis type: Tower. Product type: PC. Weight: 11,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.