HP logo

HP ATI FireGL V5600 512MB GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69074
Info modified on:
04 Apr 2019, 09:51:45
Short summary description HP ATI FireGL V5600 512MB GDDR3:

HP ATI FireGL V5600 512MB, GDDR3, 128 bit, 3840 x 2400 pixels, PCI Express x16

Long summary description HP ATI FireGL V5600 512MB GDDR3:

HP ATI FireGL V5600 512MB. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.