HP logo

HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i5 i5-4302Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88537
Info modified on:
22 Jan 2025, 05:56:44
Short summary description HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i5 i5-4302Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver:

HP Pro x2 612 G1 w/ Power Keyboard Base Model, Intel® Core™ i5, 1,6 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i5 i5-4302Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver:

HP Pro x2 612 G1 w/ Power Keyboard Base Model. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4302Y, Processor frequency: 1,6 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.