HP logo

HP Compaq dc5100 microtower pc (EC956ET) Intel® Pentium® 4 630 0,5 GB DDR2-SDRAM 80 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154432
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Compaq dc5100 microtower pc (EC956ET) Intel® Pentium® 4 630 0,5 GB DDR2-SDRAM 80 GB:

HP Compaq dc5100 microtower pc (EC956ET), 3 GHz, Intel® Pentium® 4, 630, 0,5 GB, DDR2-SDRAM, 80 GB

Long summary description HP Compaq dc5100 microtower pc (EC956ET) Intel® Pentium® 4 630 0,5 GB DDR2-SDRAM 80 GB:

HP Compaq dc5100 microtower pc (EC956ET). Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Power supply: 300 W. Product type: PC. Weight: 11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.