HP logo

HP Slate 7 2801 ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81175
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
10 Aug 2013
Short summary description HP Slate 7 2801 ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red:

HP Slate 7 2801, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Red

Long summary description HP Slate 7 2801 ARM 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red:

HP Slate 7 2801. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,6 GHz, Processor family: ARM, Processor model: Cortex-A9. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 370 g. Operating system installed: Android. Product colour: Red

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.