HP logo

HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114338
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E231, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP EliteDisplay E231 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E231. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.