HP logo

HP Pavilion 15-b050ea Intel® Core™ i3 i3-3217U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22152
Info modified on:
23 Jan 2025, 19:21:14
End of life date:
16 Mar 2013
Short summary description HP Pavilion 15-b050ea Intel® Core™ i3 i3-3217U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Red:

HP Pavilion 15-b050ea, Intel® Core™ i3, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP Pavilion 15-b050ea Intel® Core™ i3 i3-3217U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Red:

HP Pavilion 15-b050ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.