HP Compaq Pro 4300 Small Form Factor PC, 3,1 GHz, Intel® Core™ i7, i7-3770S, 1 TB, DVD Super Multi, Windows 7 Professional
HP Compaq Pro 4300 Small Form Factor PC. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770S. Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 6350. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black