HP logo

HP Z420 Front Memory Duct

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117576
Info modified on:
15 Mar 2021, 20:20:14
End of life date:
31 Mar 2017
Short summary description HP Z420 Front Memory Duct:

HP Z420 Front Memory Duct, 180 g, 167,6 mm, 134,6 mm, 259 mm

Long summary description HP Z420 Front Memory Duct:

HP Z420 Front Memory Duct. Weight: 180 g, Width: 167,6 mm, Depth: 134,6 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.