HP logo

HP LaserJet 220V Maintenance/Fuser Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
618759
Info modified on:
25 May 2025, 16:35:24
Short summary description HP LaserJet 220V Maintenance/Fuser Kit:

HP LaserJet 220V Maintenance/Fuser Kit, Maintenance kit, Laser, 200000 pages, Black, China, HP LaserJet Enterprise M806dn, M806x, M830z

Long summary description HP LaserJet 220V Maintenance/Fuser Kit:

HP LaserJet 220V Maintenance/Fuser Kit. Product type: Maintenance kit, Print technology: Laser, Page yield: 200000 pages. Weight: 5,2 kg. Quantity per pack: 1 pc(s), Package weight: 5,2 kg, Package width: 590 mm. Quantity per pallet: 56 pc(s), Pallet width: 120 cm, Pallet length: 100 cm. Pallet dimensions (W x D x H): 1200 x 1000 x 2334 mm

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.