HP logo

HP AMD Radeon HD 7650A Radeon HD7650A 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66349
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD Radeon HD 7650A Radeon HD7650A 2 GB GDDR3:

HP AMD Radeon HD 7650A, Radeon HD7650A, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP AMD Radeon HD 7650A Radeon HD7650A 2 GB GDDR3:

HP AMD Radeon HD 7650A. Graphics processor family: AMD, Graphics processor: Radeon HD7650A, Processor frequency: 600 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.