HP EliteBook 6930p + iPAQ Voice Messenger, Intel® Core™2 Duo, 2,4 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 2 GB, 160 GB
HP EliteBook 6930p + iPAQ Voice Messenger. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows Vista Business. Weight: 2,1 kg