HP logo

HP EliteBook 850 G1 + 2013 UltraSlim Docking Station Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16513
Info modified on:
29 Jan 2025, 18:19:15
Short summary description HP EliteBook 850 G1 + 2013 UltraSlim Docking Station Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:

HP EliteBook 850 G1 + 2013 UltraSlim Docking Station, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP EliteBook 850 G1 + 2013 UltraSlim Docking Station Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:

HP EliteBook 850 G1 + 2013 UltraSlim Docking Station. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.