HP logo

HP ENVY Sleekbook 6-1006sa AMD A6 A6-4455M Laptop 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13152
Info modified on:
24 Jan 2025, 20:54:17
End of life date:
28 Dec 2012
Short summary description HP ENVY Sleekbook 6-1006sa AMD A6 A6-4455M Laptop 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

HP ENVY Sleekbook 6-1006sa, AMD A6, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description HP ENVY Sleekbook 6-1006sa AMD A6 A6-4455M Laptop 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

HP ENVY Sleekbook 6-1006sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4455M, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7500G. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.