HP logo

HP LaserJet 220V Maintenance Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
508947
Info modified on:
06 May 2025, 16:30:12
Short summary description HP LaserJet 220V Maintenance Kit:

HP LaserJet 220V Maintenance Kit, Maintenance kit, Laser, 225000 pages, HP LaserJet Enterprise MFP M630dn B3G84A, M630f J7X28A; HP LaserJet Enterprise MFP M630f B3G85A /..., 305 mm, 110 mm

Long summary description HP LaserJet 220V Maintenance Kit:

HP LaserJet 220V Maintenance Kit. Product type: Maintenance kit, Print technology: Laser, Page yield: 225000 pages. Width: 305 mm, Depth: 110 mm, Height: 97 mm. Package weight: 4,72 kg, Package width: 484 mm, Package length: 29,6 cm. Quantity per pallet: 7 pc(s), Number of layers per pallet: 7 pc(s), Quantity per EUR-pallet: 28 pc(s). Pallet dimensions (W x D x H): 1200 x 1000 x 2048 mm

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.