HP logo

HP ProBook 445 G10 AMD Ryzen™ 5 7530U Laptop 35,6 cm (14") Full HD DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1212
Info modified on:
08 Nov 2024, 05:04:10
Short summary description HP ProBook 445 G10 AMD Ryzen™ 5 7530U Laptop 35,6 cm (14") Full HD DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

HP ProBook 445 G10, AMD Ryzen™ 5, 2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 256 GB, Windows 11 Pro

Long summary description HP ProBook 445 G10 AMD Ryzen™ 5 7530U Laptop 35,6 cm (14") Full HD DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

HP ProBook 445 G10. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7530U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 1,4 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.