HP logo

HP Intel Xeon E-2276G processor 3,8 GHz 12 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70726
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP Intel Xeon E-2276G processor 3,8 GHz 12 MB Smart Cache:

HP Intel Xeon E-2276G, Intel Xeon E, LGA 1151 (Socket H4), 14 nm, Intel, E-2276G, 3,8 GHz

Long summary description HP Intel Xeon E-2276G processor 3,8 GHz 12 MB Smart Cache:

HP Intel Xeon E-2276G. Processor family: Intel Xeon E, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 128 GB, Memory types supported by processor: DDR4-SDRAM. On-board graphics card model: Intel UHD Graphics P630, Maximum on-board graphics card memory: 128 GB, On-board graphics card base frequency: 350 MHz. Market segment: Server, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.