HP logo

HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Black R1505G

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264079
Info modified on:
17 Mar 2025, 15:50:55
End of life date:
30 Nov 2023
Short summary description HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Black R1505G:

HP t640, 2,4 GHz, AMD Ryzen Embedded, R1505G, 3,3 GHz, 1 MB, 8 GB

Long summary description HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Black R1505G:

HP t640. Processor frequency: 2,4 GHz, Processor family: AMD Ryzen Embedded, Processor model: R1505G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Cabling technology: 10/100/1000Base-T(X)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.