HP logo

HP ProLiant DL320e Gen8 Intel® C204 LGA 1155 (Socket H2) Rack (1U)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23640
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProLiant DL320e Gen8 Intel® C204 LGA 1155 (Socket H2) Rack (1U):

HP ProLiant DL320e Gen8, Intel® C204, LGA 1155 (Socket H2), Intel, Intel Pentium G, E3-1200, DDR3-SDRAM

Long summary description HP ProLiant DL320e Gen8 Intel® C204 LGA 1155 (Socket H2) Rack (1U):

HP ProLiant DL320e Gen8. Motherboard chipset: Intel® C204, Processor socket: LGA 1155 (Socket H2), Processor family: Intel. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB. Storage drive sizes supported: 3.5", RAID levels: 0, 1, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.