HP logo

HP Intel Xeon E5-2667 processor 2,9 GHz

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24464
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E5-2667 processor 2,9 GHz:

HP Intel Xeon E5-2667, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2667, 2,9 GHz, 64-bit

Long summary description HP Intel Xeon E5-2667 processor 2,9 GHz:

HP Intel Xeon E5-2667. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 750 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server. Processor package size: 52.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.