HP logo

HP P204v 19.5-inch Monitor

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288317
Info modified on:
25 May 2025, 17:22:47
Short summary description HP P204v 19.5-inch Monitor:

HP P204v 19.5-inch Monitor, 49,5 cm (19.5"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black

Long summary description HP P204v 19.5-inch Monitor:

HP P204v 19.5-inch Monitor. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.