HP logo

HP EliteDesk 705 G4 AMD Ryzen™ 7 PRO 2700X 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Micro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32623
Info modified on:
11 Nov 2024, 16:50:31
End of life date:
31 Oct 2019
Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 7 PRO 2700X 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Micro Tower Workstation Black:

HP EliteDesk 705 G4, 3,7 GHz, AMD Ryzen™ 7 PRO, 32 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 7 PRO 2700X 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Micro Tower Workstation Black:

HP EliteDesk 705 G4. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 2700X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Micro Tower. Product type: Workstation

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.