HP Elite mt645 G8, AMD Ryzen™ 5, 35,6 cm (14"), 1920 x 1200 pixels, 8 GB, 256 GB, IGEL OS
HP Elite mt645 G8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7535U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: IGEL OS. Product colour: Silver. Weight: 1,39 kg