HP logo

HP Z2 Tower G5 Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 11 Pro Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11818
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
30 Jun 2022
Short summary description HP Z2 Tower G5 Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 11 Pro Workstation Black:

HP Z2 Tower G5, 3,8 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description HP Z2 Tower G5 Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 11 Pro Workstation Black:

HP Z2 Tower G5. Processor frequency: 3,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 11 Pro. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.