HP logo

HP 434916-001 internal hard drive 72 GB 10000 RPM 2.5" SAS

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24471
Info modified on:
04 Apr 2025, 11:57:02
Short summary description HP 434916-001 internal hard drive 72 GB 10000 RPM 2.5" SAS:

HP 434916-001, 72 GB, 10000 RPM, 2.5", SAS

Long summary description HP 434916-001 internal hard drive 72 GB 10000 RPM 2.5" SAS:

HP 434916-001. HDD capacity: 72 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.