HP Intel Xeon 2.8 GHz, Intel® Xeon®, Socket 604 (mPGA604), 90 nm, 2,8 GHz, 64-bit, Server/workstation
HP Intel Xeon 2.8 GHz. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 90 nm. Market segment: Server, Number of Graphics & IMC Die Transistors: 125 M, Graphics & IMC Die Size: 112 mm². Compatibility: ProLiant ML150 G2