HP logo

HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12397
Info modified on:
11 Nov 2024, 17:04:05
Short summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

HP EliteDesk 805 G6, 3,7 GHz, AMD Ryzen™ 5 PRO, 4650G, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteDesk 805 G6 AMD Ryzen™ 5 PRO 4650G 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

HP EliteDesk 805 G6. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 11 Pro. Power supply: 210 W. Chassis type: SFF. Product type: PC. Weight: 4,89 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.