HP logo

HP ZBook x2 G4 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46389
Info modified on:
22 Jan 2025, 05:51:03
End of life date:
31 Dec 2018
Short summary description HP ZBook x2 G4 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

HP ZBook x2 G4, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 32 GB, 256 GB

Long summary description HP ZBook x2 G4 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

HP ZBook x2 G4. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.