HP logo

HP ZBook x2 G4 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48679
Info modified on:
22 Jan 2025, 04:45:14
End of life date:
11 Jan 2020
Short summary description HP ZBook x2 G4 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

HP ZBook x2 G4, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP ZBook x2 G4 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

HP ZBook x2 G4. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.