HP Z4 G4, 3,6 GHz, Intel® Xeon®, 16 GB, 256 GB, DVD-RW, Windows 10 Pro for Workstations
HP Z4 G4. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon®, Processor model: W-2123. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black