HP logo

HP EliteDesk 800 G8 Tower PC

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16033
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Jul 2022
Short summary description HP EliteDesk 800 G8 Tower PC:

HP EliteDesk 800 G8 Tower PC, 2,7 GHz, Intel® Core™ i5, i5-11500, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 G8 Tower PC:

HP EliteDesk 800 G8 Tower PC. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.