HP logo

HP 280 G2 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33833
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2018
Short summary description HP 280 G2 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:

HP 280 G2, 3,9 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP 280 G2 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:

HP 280 G2. Processor frequency: 3,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.