HP t630, 2 GHz, AMD, AMD G, GX-420GI, 2,2 GHz, 2 MB
HP t630. Processor frequency: 2 GHz, Processor manufacturer: AMD, Processor family: AMD G. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 8 GB, Storage media: eMMC, Storage drive size: M.2. On-board graphics card model: AMD Radeon R7E. Cabling technology: 10/100/1000Base-T(X)